The CAD326SD is a control relay with a 3NO+2NC contact configuration, rated for 72 V DC control circuit voltage and up to 690 V AC operational voltage. It features lugs with ring terminals and supports plate or rail mounting. Dimensions are 77 mm height, 45 mm width, and 93 mm depth, with a weight of 0.58 kg. The relay meets Utilisation categories DC-13, AC-14, and AC-15, with a rated making capacity of 140 A AC and 250 A DC, and a thermal current rating of 10 A at 60 °C. Operating times range from 15 to 72 ms depending on contact state. It complies with IEC 60947-5-1, UL 60947-5-1, CSA C22.2 No 60947-5-1, and others, and carries CB, UL, CSA, EAC, CE, and UKCA certifications. Protection rating is IP2X front face, with ambient operating temperature range of -40 °C to 70 °C (with derating above 60 °C).
RELAY GEN PURPOSE 5PST 10A 72V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 4008-CAD326SD-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |