The CAD326FD is a control relay with a 3NO+2NC contact configuration, rated for 110 V DC coil voltage and up to 690 V AC. It mounts on a plate or rail and measures 77 mm high, 45 mm wide, and 93 mm deep, with lugs for 8 mm ring terminals. It handles a thermal current of 10 A at 60 °C, makes 140 A AC and 250 A DC, and withstands 100 A for 1 second. Contact operation times range from 15 to 72 ms, with a mechanical durability of 30 million cycles and a maximum switching rate of 180 cycles per minute. It meets IEC 60947-5-1, UL, and CSA standards and is certified for CB, CCC, UL, CSA, EAC, CE, and UKCA. Protection is IP2X, and it operates from -40 °C to 70 °C with derating above 60 °C.
RELAY GEN PURPOSE 5PST 10A 110V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 4008-CAD326FD-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |