The CAD326E7 is a control relay with 3NO+2NC contacts, rated for 48 V AC coil voltage at 50/60 Hz and up to 690 V AC control circuit voltage. It uses lugs-ring terminals with 8 mm diameter and mounts on rail or plate. Rated thermal current is 10 A, with making capacity of 140 A AC and 250 A DC. It withstands 6 kV impulse voltage and has an insulation voltage of 690 V. Mechanical durability is 30 million cycles at 180 cycles per minute. Dimensions are 77 mm high, 45 mm wide, and 84 mm deep, with a mass of 0.58 kg. Operating temperature ranges from -40 to 70 °C with derating above 60 °C. It complies with IEC 60947-5-1, UL, and CSA standards and meets IP2X protection. Conventional free air thermal current is specified at 60 °C.
RELAY GEN PURPOSE 5PST 10A 48V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 4008-CAD326E7-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |