Schneider Electric Contactor; Load Current Inductive Schneider Electric CA3KN40GD

Description
CONTACTOR; Load Current Inductive:10A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-; Coil Type:DC RoHS Compliant: Yes
Datasheet
Description
CONTACTOR; Load Current Inductive:10A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-; Coil Type:DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor; Load Current Inductive Schneider Electric - 79C5372 - Newark, An Avnet Company
Chicago, IL, United States
Contactor; Load Current Inductive Schneider Electric
79C5372
Contactor; Load Current Inductive Schneider Electric 79C5372
CONTACTOR; Load Current Inductive:10A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-; Coil Type:DC RoHS Compliant: Yes

CONTACTOR; Load Current Inductive:10A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:4PST-NO; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-; Coil Type:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 79C5372
Product Name Contactor; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GV241QAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 22.34 - Modular contactors 25A - 223400601740 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details