Schneider Electric Contactors CA3KN31BD3

Description
Schneider Electric CA3KN31BD3 Contactor
Request a Quote Datasheet
Description
Schneider Electric CA3KN31BD3 Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 6087205 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
6087205
Contactors 6087205
Schneider Electric CA3KN31BD3 Contactor

Schneider Electric CA3KN31BD3 Contactor

Supplier's Site
Control Relay, 600Vac, 10Amp; Load Current Inductive Schneider Electric - 94B3109 - Newark, An Avnet Company
Chicago, IL, United States
Control Relay, 600Vac, 10Amp; Load Current Inductive Schneider Electric
94B3109
Control Relay, 600Vac, 10Amp; Load Current Inductive Schneider Electric 94B3109
CONTROL RELAY, 600VAC, 10AMP; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O, SPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

CONTROL RELAY, 600VAC, 10AMP; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO, SPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

Supplier's Site Datasheet
Contactor, 3Pst-No/spst-Nc, 24V, Dinrail; Load Current Inductive Schneider Electric - 66AH9432 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No/spst-Nc, 24V, Dinrail; Load Current Inductive Schneider Electric
66AH9432
Contactor, 3Pst-No/spst-Nc, 24V, Dinrail; Load Current Inductive Schneider Electric 66AH9432
CONTACTOR, 3PST-NO/SPST-NC, 24V, DINRAIL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O, SPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current RoHS Compliant: Yes

CONTACTOR, 3PST-NO/SPST-NC, 24V, DINRAIL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO, SPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 6087205 94B3109
Product Name Contactors Control Relay, 600Vac, 10Amp; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 6K.13 - Industrial contactors - 6K1391104324 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactors - A101173-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Contactors - 3596-GXNC14CD-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details