Schneider Electric Contactors CA3KN31BD

Description
Schneider Electric CA3KN31BD Contactor
Request a Quote Datasheet
Description
Schneider Electric CA3KN31BD Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 2796292 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
2796292
Contactors 2796292
Schneider Electric CA3KN31BD Contactor

Schneider Electric CA3KN31BD Contactor

Supplier's Site
Control Relay, 600Vac, 10Amp; Load Current Inductive Schneider Electric - 15B6856 - Newark, An Avnet Company
Chicago, IL, United States
Control Relay, 600Vac, 10Amp; Load Current Inductive Schneider Electric
15B6856
Control Relay, 600Vac, 10Amp; Load Current Inductive Schneider Electric 15B6856
CONTROL RELAY, 600VAC, 10AMP; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O, SPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

CONTROL RELAY, 600VAC, 10AMP; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO, SPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

Supplier's Site Datasheet
Contactor, 3Pst-No/spst-Nc, 24V, Dinrail; Load Current Inductive Schneider Electric - 66AH5368 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No/spst-Nc, 24V, Dinrail; Load Current Inductive Schneider Electric
66AH5368
Contactor, 3Pst-No/spst-Nc, 24V, Dinrail; Load Current Inductive Schneider Electric 66AH5368
CONTACTOR, 3PST-NO/SPST-NC, 24V, DINRAIL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O, SPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current RoHS Compliant: Yes

CONTACTOR, 3PST-NO/SPST-NC, 24V, DINRAIL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO, SPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 2796292 15B6856
Product Name Contactors Control Relay, 600Vac, 10Amp; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Auxiliary Contacts - 1221069 - RS Components, Ltd.
Specs
Type Electrical Contactor
Mounting Screw
View Details
Contactors - 3596-GXSA15BEB-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.04 - Mini industrial contactors - 6K0490124312 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 4
View Details