Schneider Electric Relay, Control, Dpst-No / Dpst-Nc, 600Vac; Contact Configuration Schneider Electric CA3KN22BD3

Description
RELAY, CONTROL, DPST-NO / DPST-NC, 600VAC; Contact Configuration:DPST-N O, DPST-NC; Coil Voltage:24VDC; Contact Current:10A; Product Range:CA3KN Series; Relay Mounting:DIN Rail, Panel; Coil Type:DC; Contact Voltage VAC:- RoHS Compliant: Yes
Datasheet
Description
RELAY, CONTROL, DPST-NO / DPST-NC, 600VAC; Contact Configuration:DPST-N O, DPST-NC; Coil Voltage:24VDC; Contact Current:10A; Product Range:CA3KN Series; Relay Mounting:DIN Rail, Panel; Coil Type:DC; Contact Voltage VAC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Control, Dpst-No / Dpst-Nc, 600Vac; Contact Configuration Schneider Electric - 15B6854 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Control, Dpst-No / Dpst-Nc, 600Vac; Contact Configuration Schneider Electric
15B6854
Relay, Control, Dpst-No / Dpst-Nc, 600Vac; Contact Configuration Schneider Electric 15B6854
RELAY, CONTROL, DPST-NO / DPST-NC, 600VAC; Contact Configuration:DPST-N O, DPST-NC; Coil Voltage:24VDC; Contact Current:10A; Product Range:CA3KN Series; Relay Mounting:DIN Rail, Panel; Coil Type:DC; Contact Voltage VAC:- RoHS Compliant: Yes

RELAY, CONTROL, DPST-NO / DPST-NC, 600VAC; Contact Configuration:DPST-NO, DPST-NC; Coil Voltage:24VDC; Contact Current:10A; Product Range:CA3KN Series; Relay Mounting:DIN Rail, Panel; Coil Type:DC; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Contactor, Dpst-No/nc, 24V, Dinrail Rohs Compliant Schneider Electric - 66AH5367 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Dpst-No/nc, 24V, Dinrail Rohs Compliant Schneider Electric
66AH5367
Contactor, Dpst-No/nc, 24V, Dinrail Rohs Compliant Schneider Electric 66AH5367
CONTACTOR, DPST-NO/NC, 24V, DINRAIL ROHS COMPLIANT: YES

CONTACTOR, DPST-NO/NC, 24V, DINRAIL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number 15B6854 66AH5367
Product Name Relay, Control, Dpst-No / Dpst-Nc, 600Vac; Contact Configuration Schneider Electric Contactor, Dpst-No/nc, 24V, Dinrail Rohs Compliant Schneider Electric
Features Latching Latching
Poles Double Pole (DP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relay, Spdt, 6A, 250Vac, Push In; Contact Configuration Finder - 25AC2402 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
20A HVDC Relay - CHDR1-20 - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details