Schneider Electric Contactor, Dpst-No, 480Vac, Dinrail; Load Current Inductive Schneider Electric CA2SKE20T7

Description
CONTACTOR, DPST-NO, 480VAC, DINRAIL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:690V; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, DPST-NO, 480VAC, DINRAIL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:690V; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Dpst-No, 480Vac, Dinrail; Load Current Inductive Schneider Electric - 17C7540 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Dpst-No, 480Vac, Dinrail; Load Current Inductive Schneider Electric
17C7540
Contactor, Dpst-No, 480Vac, Dinrail; Load Current Inductive Schneider Electric 17C7540
CONTACTOR, DPST-NO, 480VAC, DINRAIL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:690V; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

CONTACTOR, DPST-NO, 480VAC, DINRAIL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:690V; Contact Configuration:DPST-NO; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 17C7540
Product Name Contactor, Dpst-No, 480Vac, Dinrail; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 6K.04 - Mini industrial contactors - 6K0480244312 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 4
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Contactors - 1533469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Poles 2
View Details