Schneider Electric Contactor, Dpst-No, 220Vac, Din Rail; Load Current Inductive Schneider Electric CA2SKE20M7

Description
CONTACTOR, DPST-NO, 220VAC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, DPST-NO, 220VAC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Dpst-No, 220Vac, Din Rail; Load Current Inductive Schneider Electric - 15B6830 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Dpst-No, 220Vac, Din Rail; Load Current Inductive Schneider Electric
15B6830
Contactor, Dpst-No, 220Vac, Din Rail; Load Current Inductive Schneider Electric 15B6830
CONTACTOR, DPST-NO, 220VAC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

CONTACTOR, DPST-NO, 220VAC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:DPST-NO; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 15B6830
Product Name Contactor, Dpst-No, 220Vac, Din Rail; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX14FAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
S310 - Cam switch elements -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 500 amps
VDC 300 volts
View Details
Type 22.44 - Modular contactor 40A - 224400244310 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details
2 suppliers