Schneider Electric Iec Control Relay 240 Vac Schneider Electric CA2SK20U7

Description
IEC CONTROL RELAY 240 VAC
Description
IEC CONTROL RELAY 240 VAC
Datasheet
Datasheet Summary
Powered by GS/AI

The CA2SK20U7 is a control relay for control circuits with two normally open contacts, rated for up to 690 V and AC-15/DC-13 utilisation categories. It operates with a 240 V AC 50/60 Hz coil and has a conventional thermal current rating of 10 A. The device features screw clamp terminals for cable sizes ranging from 0.35 mm² to 6 mm², with tightening torque of 0.8 N·m. It mounts on rail or plate, measures 56 mm in height, 27 mm in width, and 55.5 mm in depth, and weighs 0.132 kg. The relay meets IEC 60947, UL, and CSA standards, has an IP2x rating, and operates from -20 °C to 50 °C at altitudes up to 2000 m. Mechanical durability is rated at 10 million cycles, with an operating rate of 1200 cycles per hour. Inrush power is 16 VA, and hold-in power consumption is 4.2 VA at 20 °C.

Datasheet Summary
Powered by GS/AI

The CA2SK20U7 is a control relay for control circuits with two normally open contacts, rated for up to 690 V and AC-15/DC-13 utilisation categories. It operates with a 240 V AC 50/60 Hz coil and has a conventional thermal current rating of 10 A. The device features screw clamp terminals for cable sizes ranging from 0.35 mm² to 6 mm², with tightening torque of 0.8 N·m. It mounts on rail or plate, measures 56 mm in height, 27 mm in width, and 55.5 mm in depth, and weighs 0.132 kg. The relay meets IEC 60947, UL, and CSA standards, has an IP2x rating, and operates from -20 °C to 50 °C at altitudes up to 2000 m. Mechanical durability is rated at 10 million cycles, with an operating rate of 1200 cycles per hour. Inrush power is 16 VA, and hold-in power consumption is 4.2 VA at 20 °C.

Suppliers

Company
Product
Description
Supplier Links
Iec Control Relay 240 Vac Schneider Electric - 15B6836 - Newark, An Avnet Company
Chicago, IL, United States
Iec Control Relay 240 Vac Schneider Electric
15B6836
Iec Control Relay 240 Vac Schneider Electric 15B6836
IEC CONTROL RELAY 240 VAC

IEC CONTROL RELAY 240 VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 15B6836
Product Name Iec Control Relay 240 Vac Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 789-326 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Electromechanical Interface Relays - 1372122 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details
Relay - 700-CFB310KN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details