Schneider Electric Relay, Control, Spst-No / Spst-Nc, 600Vac; Load Current Inductive Schneider Electric CA2SK11G7

Description
RELAY, CONTROL, SPST-NO / SPST-NC, 600VAC; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:SPST-N O, SPST-NC; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes
Datasheet
Description
RELAY, CONTROL, SPST-NO / SPST-NC, 600VAC; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:SPST-N O, SPST-NC; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Control, Spst-No / Spst-Nc, 600Vac; Load Current Inductive Schneider Electric - 15B6833 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Control, Spst-No / Spst-Nc, 600Vac; Load Current Inductive Schneider Electric
15B6833
Relay, Control, Spst-No / Spst-Nc, 600Vac; Load Current Inductive Schneider Electric 15B6833
RELAY, CONTROL, SPST-NO / SPST-NC, 600VAC; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:SPST-N O, SPST-NC; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

RELAY, CONTROL, SPST-NO / SPST-NC, 600VAC; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:SPST-NO, SPST-NC; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 15B6833
Product Name Relay, Control, Spst-No / Spst-Nc, 600Vac; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GXNC14FA-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 6K.04 - Mini industrial contactors - 6K0480244809 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details