Schneider Electric Contactors CA2KN40G7

Description
Schneider Electric CA2KN40G7
Request a Quote Datasheet
Description
Schneider Electric CA2KN40G7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 8242693 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
8242693
Contactors 8242693
Schneider Electric CA2KN40G7

Schneider Electric CA2KN40G7

Supplier's Site
Contactor, 4Pst-No, 690Vac, Din Rail; Load Current Inductive Schneider Electric - 15B6826 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 4Pst-No, 690Vac, Din Rail; Load Current Inductive Schneider Electric
15B6826
Contactor, 4Pst-No, 690Vac, Din Rail; Load Current Inductive Schneider Electric 15B6826
CONTACTOR, 4PST-NO, 690VAC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:10A RoHS Compliant: Yes

CONTACTOR, 4PST-NO, 690VAC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:4PST-NO; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:10A RoHS Compliant: Yes

Supplier's Site Datasheet
RELAY, INDUSTRIAL, MINIATURE, NEMA A600/Q600, 120VAC CONTROL, 4 NO CONTACTS - 70007293 - Allied Electronics, Inc.
Fort Worth, TX, USA
RELAY, INDUSTRIAL, MINIATURE, NEMA A600/Q600, 120VAC CONTROL, 4 NO CONTACTS
70007293
RELAY, INDUSTRIAL, MINIATURE, NEMA A600/Q600, 120VAC CONTROL, 4 NO CONTACTS 70007293
Mounting on 35 mm DIN track or 4 screw direct mounting. Specifications: NEMA A600, Q600 IEC AC15, DC13 Screw Clamp Terminals Dimensions (L × W × H): 58 × 45 × 57 mm Approvals: UL, CSA, DEMKO, NEMKO, SEMKO, FI

Mounting on 35 mm DIN track or 4 screw direct mounting.
Specifications:

  • NEMA A600, Q600
  • IEC AC15, DC13
  • Screw Clamp Terminals
  • Dimensions (L × W × H): 58 × 45 × 57 mm
  • Approvals: UL, CSA, DEMKO, NEMKO, SEMKO, FI
Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Contactors Electrical Contactors Electrical Contactors
Product Number 8242693 15B6826 70007293
Product Name Contactors Contactor, 4Pst-No, 690Vac, Din Rail; Load Current Inductive Schneider Electric RELAY, INDUSTRIAL, MINIATURE, NEMA A600/Q600, 120VAC CONTROL, 4 NO CONTACTS
Type Electrical Contactor Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 1221322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details
Contactors - 3596-GXL14C2A-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
DC Contactors - 4-1616968-7 - TE Connectivity
Specs
Type Electrical Contactor
View Details
Type 22.34 - Modular contactors 25A - 223400124340 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details