Schneider Electric Contactors CA2KN40B7

Description
Schneider Electric CA2KN40B7 Contactor
Request a Quote Datasheet
Description
Schneider Electric CA2KN40B7 Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 758800 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
758800
Contactors 758800
Schneider Electric CA2KN40B7 Contactor

Schneider Electric CA2KN40B7 Contactor

Supplier's Site
Control Relay 600Vac 10Amp Iec +Options Rohs Compliant Schneider Electric - 15B6821 - Newark, An Avnet Company
Chicago, IL, United States
Control Relay 600Vac 10Amp Iec +Options Rohs Compliant Schneider Electric
15B6821
Control Relay 600Vac 10Amp Iec +Options Rohs Compliant Schneider Electric 15B6821
CONTROL RELAY 600VAC 10AMP IEC +OPTIONS ROHS COMPLIANT: YES

CONTROL RELAY 600VAC 10AMP IEC +OPTIONS ROHS COMPLIANT: YES

Supplier's Site Datasheet
Relay, Industrial, Miniature, NEMA A600/Q600, 24VAC Control, 4 NO Contacts - 70007291 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay, Industrial, Miniature, NEMA A600/Q600, 24VAC Control, 4 NO Contacts
70007291
Relay, Industrial, Miniature, NEMA A600/Q600, 24VAC Control, 4 NO Contacts 70007291
Mounting on 35 mm DIN track or 4 screw direct mounting. Specifications: NEMA A600, Q600 IEC AC15, DC13 Screw Clamp Terminals Dimensions (L × W × H): 58 × 45 × 57 mm Approvals: UL, CSA, DEMKO, NEMKO, SEMKO, FI

Mounting on 35 mm DIN track or 4 screw direct mounting.
Specifications:

  • NEMA A600, Q600
  • IEC AC15, DC13
  • Screw Clamp Terminals
  • Dimensions (L × W × H): 58 × 45 × 57 mm
  • Approvals: UL, CSA, DEMKO, NEMKO, SEMKO, FI
Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Contactors Electrical Contactors Electrical Contactors
Product Number 758800 15B6821 70007291
Product Name Contactors Control Relay 600Vac 10Amp Iec +Options Rohs Compliant Schneider Electric Relay, Industrial, Miniature, NEMA A600/Q600, 24VAC Control, 4 NO Contacts
Type Electrical Contactor Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.72 - Modular contactor 32A - 227200481510 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals EAC-1, CE-2, CLUS, ukca
Poles 2
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Contactors - 3596-GX12BBB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details