Schneider Electric Control Relay 600Vac 10Amp Iec + Options Schneider Electric CA2KN403P7

Description
CONTROL RELAY 600VAC 10AMP IEC + OPTIONS
Description
CONTROL RELAY 600VAC 10AMP IEC + OPTIONS
Datasheet
Datasheet Summary
Powered by GS/AI

The Control Relay 600Vac 10Amp IEC from Schneider Electric, specifically the TeSys CAK model (part number 19K9119), is designed for control circuit applications. It features a rated operational voltage of up to 690 V and a control circuit voltage of 230 V AC at 50/60 Hz. The relay has a conventional free air thermal current rating of 10 A at 50 °C and is equipped with four normally open (NO) contacts. This relay supports spring terminal connections for cables ranging from 0.75 to 1.5 mm² and has a mechanical durability of 10 million cycles. It operates effectively in ambient temperatures from -25 °C to 50 °C and can withstand operating altitudes of up to 2000 m. The product is compliant with various standards, including IEC 60947 and UL certifications, and is categorized as a Green Premium product, indicating its sustainability credentials. With a compact size of 58 mm in height, 45 mm in width, and 57 mm in depth, and a weight of 0.18 kg, this relay is suitable for various industrial applications where reliable control is required.

Datasheet Summary
Powered by GS/AI

The Control Relay 600Vac 10Amp IEC from Schneider Electric, specifically the TeSys CAK model (part number 19K9119), is designed for control circuit applications. It features a rated operational voltage of up to 690 V and a control circuit voltage of 230 V AC at 50/60 Hz. The relay has a conventional free air thermal current rating of 10 A at 50 °C and is equipped with four normally open (NO) contacts. This relay supports spring terminal connections for cables ranging from 0.75 to 1.5 mm² and has a mechanical durability of 10 million cycles. It operates effectively in ambient temperatures from -25 °C to 50 °C and can withstand operating altitudes of up to 2000 m. The product is compliant with various standards, including IEC 60947 and UL certifications, and is categorized as a Green Premium product, indicating its sustainability credentials. With a compact size of 58 mm in height, 45 mm in width, and 57 mm in depth, and a weight of 0.18 kg, this relay is suitable for various industrial applications where reliable control is required.

Suppliers

Company
Product
Description
Supplier Links
Control Relay 600Vac 10Amp Iec + Options Schneider Electric - 19K9119 - Newark, An Avnet Company
Chicago, IL, United States
Control Relay 600Vac 10Amp Iec + Options Schneider Electric
19K9119
Control Relay 600Vac 10Amp Iec + Options Schneider Electric 19K9119
CONTROL RELAY 600VAC 10AMP IEC + OPTIONS

CONTROL RELAY 600VAC 10AMP IEC + OPTIONS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 19K9119
Product Name Control Relay 600Vac 10Amp Iec + Options Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 788-357 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FBR53-HC - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details