Schneider Electric Relay, Control, 2N/o+2N/c, 240V; Load Current Inductive Schneider Electric CA2KN22U7

Description
RELAY, CONTROL, 2N/O+2N/C, 240V; Load Current Inductive:10A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:2NO / 2NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC RoHS Compliant: Yes
Datasheet
Description
RELAY, CONTROL, 2N/O+2N/C, 240V; Load Current Inductive:10A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:2NO / 2NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Control, 2N/o+2N/c, 240V; Load Current Inductive Schneider Electric - 66AH9429 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Control, 2N/o+2N/c, 240V; Load Current Inductive Schneider Electric
66AH9429
Relay, Control, 2N/o+2N/c, 240V; Load Current Inductive Schneider Electric 66AH9429
RELAY, CONTROL, 2N/O+2N/C, 240V; Load Current Inductive:10A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:2NO / 2NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC RoHS Compliant: Yes

RELAY, CONTROL, 2N/O+2N/C, 240V; Load Current Inductive:10A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:2NO / 2NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC RoHS Compliant: Yes

Supplier's Site
Contactor, Dpst-No/nc, 240Vac, Din Rail; Load Current Inductive Schneider Electric - 79C5321 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Dpst-No/nc, 240Vac, Din Rail; Load Current Inductive Schneider Electric
79C5321
Contactor, Dpst-No/nc, 240Vac, Din Rail; Load Current Inductive Schneider Electric 79C5321
CONTACTOR, DPST-NO/NC, 240VAC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:DPST-N O, DPST-NC; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

CONTACTOR, DPST-NO/NC, 240VAC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:DPST-NO, DPST-NC; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 66AH9429 79C5321
Product Name Relay, Control, 2N/o+2N/c, 240V; Load Current Inductive Schneider Electric Contactor, Dpst-No/nc, 240Vac, Din Rail; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Definite Purpose Contactors - 5-1611023-4 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VAC 120 volts
View Details
Contactors - 3596-GV221CAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.13 - Industrial contactors - 6K1391104324 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Auxiliary Contacts - 1444956 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Mounting Screw
View Details