Schneider Electric Contactors CA2KN22G7

Description
Schneider Electric CA2KN22G7
Request a Quote Datasheet
Description
Schneider Electric CA2KN22G7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 8242697 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
8242697
Contactors 8242697
Schneider Electric CA2KN22G7

Schneider Electric CA2KN22G7

Supplier's Site
Control Relay 600Vac 10Amp Iec +Options Rohs Compliant Schneider Electric - 15B6811 - Newark, An Avnet Company
Chicago, IL, United States
Control Relay 600Vac 10Amp Iec +Options Rohs Compliant Schneider Electric
15B6811
Control Relay 600Vac 10Amp Iec +Options Rohs Compliant Schneider Electric 15B6811
CONTROL RELAY 600VAC 10AMP IEC +OPTIONS ROHS COMPLIANT: YES

CONTROL RELAY 600VAC 10AMP IEC +OPTIONS ROHS COMPLIANT: YES

Supplier's Site Datasheet
RELAY, INDUSTRIAL, MINIATURE, NEMA A600/Q600, 120VAC CONTROL, 2 NO/2 NC CONTACTS - 70007294 - Allied Electronics, Inc.
Fort Worth, TX, USA
RELAY, INDUSTRIAL, MINIATURE, NEMA A600/Q600, 120VAC CONTROL, 2 NO/2 NC CONTACTS
70007294
RELAY, INDUSTRIAL, MINIATURE, NEMA A600/Q600, 120VAC CONTROL, 2 NO/2 NC CONTACTS 70007294
Mounting on 35 mm DIN track or 4 screw direct mounting. Specifications: NEMA A600, Q600 IEC AC15, DC13 Screw Clamp Terminals Dimensions (L × W × H): 58 × 45 × 57 mm Approvals: UL, CSA, DEMKO, NEMKO, SEMKO, FI

Mounting on 35 mm DIN track or 4 screw direct mounting.
Specifications:

  • NEMA A600, Q600
  • IEC AC15, DC13
  • Screw Clamp Terminals
  • Dimensions (L × W × H): 58 × 45 × 57 mm
  • Approvals: UL, CSA, DEMKO, NEMKO, SEMKO, FI
Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Contactors Electrical Contactors Electrical Contactors
Product Number 8242697 15B6811 70007294
Product Name Contactors Control Relay 600Vac 10Amp Iec +Options Rohs Compliant Schneider Electric RELAY, INDUSTRIAL, MINIATURE, NEMA A600/Q600, 120VAC CONTROL, 2 NO/2 NC CONTACTS
Type Electrical Contactor Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

DC Contactors - 8-1616968-4 - TE Connectivity
Specs
Type Electrical Contactor
Poles 1
Current 400 amps
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Contactors - 3596-GX11TAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.32 - Modular contactors 25A - 223201204320 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details