The CA2KN223P72 is a TeSys CAK control relay with 2 NO + 2 NC contacts, rated for 690 V AC and a 230 V AC coil. It has spring terminals for 0.75-1.5 mm² cables and a built-in diode suppressor. The thermal current rating is 10 A at 50 °C, with a making capacity of 110 A. Operating voltage range is 0.8 to 1.15 Uc, with drop-out at 0.2-0.75 Uc. Coil energization and de-energization times range from 5 to 25 ms. Mechanical durability is 10 million cycles at up to 10,000 cycles per hour. Dimensions are 58 mm high, 45 mm wide, and 57 mm deep, weighing 0.18 kg. It operates from -25 to 50 °C, meets IEC 60947, VDE 0660, BS 5424, and CSA standards, and is UL and CSA certified. It is RoHS compliant, mercury free, and a Green Premium product.
CONTROL RELAY 600VAC 10AMP IEC + OPTIONS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 19K9118 |
| Product Name | Control Relay 600Vac 10Amp Iec + Options Schneider Electric |