Schneider Electric Control Relay 600Vac 10Amp Iec + Options Schneider Electric CA2KN223P7

Description
CONTROL RELAY 600VAC 10AMP IEC + OPTIONS
Description
CONTROL RELAY 600VAC 10AMP IEC + OPTIONS
Datasheet
Datasheet Summary
Powered by GS/AI

TeSys CAK control relay with 2 normally open and 2 normally closed contacts, rated for up to 690 V AC and 230 V AC coil voltage, with a conventional free-air thermal current of 10 A and making capacity of 110 A. It features spring terminals for 0.75-1.5 mm² solid or flexible cables, operates within -25 to 50 °C, and mounts on a plate or rail. Dimensions are 58 mm height, 45 mm width, and 57 mm depth, with a net weight of 0.18 kg. It meets IEC 60947, VDE 0660, BS 5424, and CSA C22.2 No 14 standards, and is certified by UL and CSA. Mechanical durability is rated at 10 million cycles, with a maximum operating rate of 10,000 cycles per hour. The product is RoHS compliant, mercury free, and classified as a Green Premium product.

Datasheet Summary
Powered by GS/AI

TeSys CAK control relay with 2 normally open and 2 normally closed contacts, rated for up to 690 V AC and 230 V AC coil voltage, with a conventional free-air thermal current of 10 A and making capacity of 110 A. It features spring terminals for 0.75-1.5 mm² solid or flexible cables, operates within -25 to 50 °C, and mounts on a plate or rail. Dimensions are 58 mm height, 45 mm width, and 57 mm depth, with a net weight of 0.18 kg. It meets IEC 60947, VDE 0660, BS 5424, and CSA C22.2 No 14 standards, and is certified by UL and CSA. Mechanical durability is rated at 10 million cycles, with a maximum operating rate of 10,000 cycles per hour. The product is RoHS compliant, mercury free, and classified as a Green Premium product.

Suppliers

Company
Product
Description
Supplier Links
Control Relay 600Vac 10Amp Iec + Options Schneider Electric - 19K9117 - Newark, An Avnet Company
Chicago, IL, United States
Control Relay 600Vac 10Amp Iec + Options Schneider Electric
19K9117
Control Relay 600Vac 10Amp Iec + Options Schneider Electric 19K9117
CONTROL RELAY 600VAC 10AMP IEC + OPTIONS

CONTROL RELAY 600VAC 10AMP IEC + OPTIONS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 19K9117
Product Name Control Relay 600Vac 10Amp Iec + Options Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Basic relay - 788-164 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details