Schneider Electric, Ltd. Contactor CA2-DN122NA

Description
DISCONTINUED BY MANUFACTURER, CONTACTOR W/410-440V 50HZ 440-480V 60HZV COIL, 60AMP, 600 VAC MAX.. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CONTACTOR W/410-440V 50HZ 440-480V 60HZV COIL, 60AMP, 600 VAC MAX.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 205963171 - Radwell International
Willingboro, NJ, United States
Contactor
205963171
Contactor 205963171
DISCONTINUED BY MANUFACTURER, CONTACTOR W/410-440V 50HZ 440-480V 60HZV COIL, 60AMP, 600 VAC MAX.. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONTACTOR W/410-440V 50HZ 440-480V 60HZV COIL, 60AMP, 600 VAC MAX.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 205963171
Product Name Contactor
Motor Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-130A-AC110V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 12 A Contactor - 100-C12K01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Motor Starters - 206153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 536 HP
Three Phase Power 536 HP
DC Horsepower 536 HP
View Details