Schneider Electric, Ltd. Contactor CA2-AP3

Description
CONTACTOR 20AMP 3POLE 500V. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR 20AMP 3POLE 500V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 57450343 - Radwell International
Willingboro, NJ, United States
Contactor
57450343
Contactor 57450343
CONTACTOR 20AMP 3POLE 500V. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR 20AMP 3POLE 500V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 57450343
Product Name Contactor
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-150A-AC300V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Motor Starters - 206145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 335 HP
Three Phase Power 335 HP
DC Horsepower 335 HP
View Details
Starter - 37940663 - Radwell International
TE Connectivity
Specs
Motor Voltage 120 volts
View Details
Solid State Overload/Relay - 18853088 - Radwell International
Specs
Device Technology Solid State
View Details