Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim C9A-CS-WH

Description
ANGLE CONE WALL WASH TYPE ALUMINUM CONE MATERIAL 8 5/8 INCH DIA X 7 1/4 INCH H SIZE SATIN CLEAR ALZAK[R] CONE FINISH INDY[T] C9AW SERIES TRIPLE TUBE COMPACT FLUORESCENT HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 9 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (2) TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND WITH WHITE FLANGE C9A MODEL
Datasheet
Description
ANGLE CONE WALL WASH TYPE ALUMINUM CONE MATERIAL 8 5/8 INCH DIA X 7 1/4 INCH H SIZE SATIN CLEAR ALZAK[R] CONE FINISH INDY[T] C9AW SERIES TRIPLE TUBE COMPACT FLUORESCENT HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 9 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (2) TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND WITH WHITE FLANGE C9A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - C9A-CS-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
C9A-CS-WH
Incandescent/Fluorescent/Hid Recessed Trim C9A-CS-WH
ANGLE CONE WALL WASH TYPE ALUMINUM CONE MATERIAL 8 5/8 INCH DIA X 7 1/4 INCH H SIZE SATIN CLEAR ALZAK[R] CONE FINISH INDY[T] C9AW SERIES TRIPLE TUBE COMPACT FLUORESCENT HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 9 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (2) TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND WITH WHITE FLANGE C9A MODEL
  • ANGLE CONE WALL WASH TYPE
  • ALUMINUM CONE MATERIAL
  • 8 5/8 INCH DIA X 7 1/4 INCH H SIZE
  • SATIN CLEAR ALZAK[R] CONE FINISH
  • INDY[T] C9AW SERIES TRIPLE TUBE COMPACT FLUORESCENT HOUSING USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 9 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • (2) TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • WITH WHITE FLANGE
  • C9A MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number C9A-CS-WH
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details