LOWER BAFFLE WITH PRISMATIC GLASS LENS TYPE
MULTI GROOVE ALUMINUM BAFFLE MATERIAL
8 9/16 INCH DIA X 8 1/4 INCH H SIZE
LOW IRIDESCENT BLACK ALZAK[R] BAFFLE FINISH
INDY[T] C9 SERIES TRIPLE TUBE HORIZONTAL COMPACT FLUORESCENT LENSLITE USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
9 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
(2) TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
C952B-T MODEL
Juno Lighting Group
Done
Datasheet
Description
LOWER BAFFLE WITH PRISMATIC GLASS LENS TYPE
MULTI GROOVE ALUMINUM BAFFLE MATERIAL
8 9/16 INCH DIA X 8 1/4 INCH H SIZE
LOW IRIDESCENT BLACK ALZAK[R] BAFFLE FINISH
INDY[T] C9 SERIES TRIPLE TUBE HORIZONTAL COMPACT FLUORESCENT LENSLITE USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
9 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
(2) TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
C952B-T MODEL
LOWER BAFFLE WITH PRISMATIC GLASS LENS TYPE
MULTI GROOVE ALUMINUM BAFFLE MATERIAL
8 9/16 INCH DIA X 8 1/4 INCH H SIZE
LOW IRIDESCENT BLACK ALZAK[R] BAFFLE FINISH
INDY[T] C9 SERIES TRIPLE TUBE HORIZONTAL COMPACT FLUORESCENT LENSLITE USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
9 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
(2) TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
C952B-T MODEL
LOWER BAFFLE WITH PRISMATIC GLASS LENS TYPE
MULTI GROOVE ALUMINUM BAFFLE MATERIAL
8 9/16 INCH DIA X 8 1/4 INCH H SIZE
LOW IRIDESCENT BLACK ALZAK[R] BAFFLE FINISH
INDY[T] C9 SERIES TRIPLE TUBE HORIZONTAL COMPACT FLUORESCENT LENSLITE USED ON