Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim C8WL-CL

Description
SPREAD LENS WALL WASH TYPE ALUMINUM REFLECTOR MATERIAL 7 1/4 INCH DIA X 7 1/8 INCH H SIZE SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] C8 SERIES QUAD TUBE COMPACT FLUORESCENT HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (2) QUAD TUBE 18/26 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND C8WL MODEL
Datasheet
Description
SPREAD LENS WALL WASH TYPE ALUMINUM REFLECTOR MATERIAL 7 1/4 INCH DIA X 7 1/8 INCH H SIZE SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] C8 SERIES QUAD TUBE COMPACT FLUORESCENT HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (2) QUAD TUBE 18/26 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND C8WL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - C8WL-CL - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
C8WL-CL
Incandescent/Fluorescent/Hid Recessed Trim C8WL-CL
SPREAD LENS WALL WASH TYPE ALUMINUM REFLECTOR MATERIAL 7 1/4 INCH DIA X 7 1/8 INCH H SIZE SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] C8 SERIES QUAD TUBE COMPACT FLUORESCENT HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (2) QUAD TUBE 18/26 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND C8WL MODEL
  • SPREAD LENS WALL WASH TYPE
  • ALUMINUM REFLECTOR MATERIAL
  • 7 1/4 INCH DIA X 7 1/8 INCH H SIZE
  • SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH
  • INDY[T] C8 SERIES QUAD TUBE COMPACT FLUORESCENT HOUSING USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • (2) QUAD TUBE 18/26 W FLUORESCENT LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • C8WL MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number C8WL-CL
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details