Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim C8HT-OR2L-CS-PF

Description
OPEN REFLECTOR TYPE 7-3/8 INCH DIA X 6-7/8 INCH H SIZE LOW IRIDESCENT SPECULAR CLEAR (REFLECTOR) FINISH C8 SERIES QUAD TUBE COMPACT FLUORESCENT HORIZONTAL OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (2) QUAD TUBE 18/26 W FLUORESCENT LAMP TYPE INDY[TM] BRAND INCLUDES WHITE FLANGE C852 MODEL
Datasheet
Description
OPEN REFLECTOR TYPE 7-3/8 INCH DIA X 6-7/8 INCH H SIZE LOW IRIDESCENT SPECULAR CLEAR (REFLECTOR) FINISH C8 SERIES QUAD TUBE COMPACT FLUORESCENT HORIZONTAL OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (2) QUAD TUBE 18/26 W FLUORESCENT LAMP TYPE INDY[TM] BRAND INCLUDES WHITE FLANGE C852 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - C8HT-OR2L-CS-PF - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
C8HT-OR2L-CS-PF
Incandescent/Fluorescent/HID Recessed Trim C8HT-OR2L-CS-PF
OPEN REFLECTOR TYPE 7-3/8 INCH DIA X 6-7/8 INCH H SIZE LOW IRIDESCENT SPECULAR CLEAR (REFLECTOR) FINISH C8 SERIES QUAD TUBE COMPACT FLUORESCENT HORIZONTAL OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (2) QUAD TUBE 18/26 W FLUORESCENT LAMP TYPE INDY[TM] BRAND INCLUDES WHITE FLANGE C852 MODEL
  • OPEN REFLECTOR TYPE
  • 7-3/8 INCH DIA X 6-7/8 INCH H SIZE
  • LOW IRIDESCENT SPECULAR CLEAR (REFLECTOR) FINISH
  • C8 SERIES QUAD TUBE COMPACT FLUORESCENT HORIZONTAL OPEN DOWNLIGHT USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • (2) QUAD TUBE 18/26 W FLUORESCENT LAMP TYPE
  • INDY[TM] BRAND
  • INCLUDES WHITE FLANGE
  • C852 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number C8HT-OR2L-CS-PF
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details