Juno Lighting Group Fluorescent Recessed Housing C8H-232T-D10-277F

Description
SHALLOW DOWNLIGHT ROUGH IN HOUSING TYPE 6 7/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC DIMMING, HPF BALLAST TYPE 2 LAMP(S) GX24Q F32 TRT, 4 PIN LAMP TYPE 32 W LAMP WATTAGE HEAVY GAUGE DIE FORMED GALVANIZED STEEL SOCKET HOUSING, 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 8 1/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND REFLECTOR TYPE SPECULAR CLEAR ALZAK[R] UPPER REFLECTOR AND WHITE/BLACK PAINTED ALUMINUM BAFFLE WITH 277 V FUSE AND FUSE HOLDER C8 MODEL
Datasheet
Description
SHALLOW DOWNLIGHT ROUGH IN HOUSING TYPE 6 7/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC DIMMING, HPF BALLAST TYPE 2 LAMP(S) GX24Q F32 TRT, 4 PIN LAMP TYPE 32 W LAMP WATTAGE HEAVY GAUGE DIE FORMED GALVANIZED STEEL SOCKET HOUSING, 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 8 1/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND REFLECTOR TYPE SPECULAR CLEAR ALZAK[R] UPPER REFLECTOR AND WHITE/BLACK PAINTED ALUMINUM BAFFLE WITH 277 V FUSE AND FUSE HOLDER C8 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Recessed Housing - C8H-232T-D10-277F - Juno Lighting Group
Des Plaines, IL, USA
Fluorescent Recessed Housing
C8H-232T-D10-277F
Fluorescent Recessed Housing C8H-232T-D10-277F
SHALLOW DOWNLIGHT ROUGH IN HOUSING TYPE 6 7/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC DIMMING, HPF BALLAST TYPE 2 LAMP(S) GX24Q F32 TRT, 4 PIN LAMP TYPE 32 W LAMP WATTAGE HEAVY GAUGE DIE FORMED GALVANIZED STEEL SOCKET HOUSING, 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 8 1/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND REFLECTOR TYPE SPECULAR CLEAR ALZAK[R] UPPER REFLECTOR AND WHITE/BLACK PAINTED ALUMINUM BAFFLE WITH 277 V FUSE AND FUSE HOLDER C8 MODEL
  • SHALLOW DOWNLIGHT ROUGH IN HOUSING TYPE
  • 6 7/8 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC DIMMING, HPF BALLAST TYPE
  • 2 LAMP(S)
  • GX24Q F32 TRT, 4 PIN LAMP TYPE
  • 32 W LAMP WATTAGE
  • HEAVY GAUGE DIE FORMED GALVANIZED STEEL SOCKET HOUSING, 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL
  • 120/277 V BALLAST/LINE VOLTAGE
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • HORIZONTAL LAMP MOUNTING POSITION
  • 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 8 1/8 INCH CEILING OPENING SIZE
  • INDY[T], JUNO[R] BRAND
  • REFLECTOR TYPE SPECULAR CLEAR ALZAK[R] UPPER REFLECTOR AND WHITE/BLACK PAINTED ALUMINUM BAFFLE
  • WITH 277 V FUSE AND FUSE HOLDER
  • C8 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number C8H-232T-D10-277F
Product Name Fluorescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details