CROSS BLADE PARABOLIC LOUVER TYPE
0.05 INCH THK ALUMINUM REFLECTOR MATERIAL
7 3/8 INCH DIA X 4 3/4 INCH H SIZE
SATIN CLEAR ALZAK[R] REFLECTOR FINISH
INDY[T] C8 SERIES QUAD TUBE HORIZONTAL COMPACT FLUORESCENT DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
QUAD TUBE 18/26 W FLUORESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
WITH WHITE FLANGE
C852X MODEL
Juno Lighting Group
Done
Datasheet
Description
CROSS BLADE PARABOLIC LOUVER TYPE
0.05 INCH THK ALUMINUM REFLECTOR MATERIAL
7 3/8 INCH DIA X 4 3/4 INCH H SIZE
SATIN CLEAR ALZAK[R] REFLECTOR FINISH
INDY[T] C8 SERIES QUAD TUBE HORIZONTAL COMPACT FLUORESCENT DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
QUAD TUBE 18/26 W FLUORESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
WITH WHITE FLANGE
C852X MODEL
Incandescent/Fluorescent/Hid Recessed Trim
C852X-CS-WH
Incandescent/Fluorescent/Hid Recessed Trim
C852X-CS-WH
CROSS BLADE PARABOLIC LOUVER TYPE
0.05 INCH THK ALUMINUM REFLECTOR MATERIAL
7 3/8 INCH DIA X 4 3/4 INCH H SIZE
SATIN CLEAR ALZAK[R] REFLECTOR FINISH
INDY[T] C8 SERIES QUAD TUBE HORIZONTAL COMPACT FLUORESCENT DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
QUAD TUBE 18/26 W FLUORESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
WITH WHITE FLANGE
C852X MODEL
CROSS BLADE PARABOLIC LOUVER TYPE
0.05 INCH THK ALUMINUM REFLECTOR MATERIAL
7 3/8 INCH DIA X 4 3/4 INCH H SIZE
SATIN CLEAR ALZAK[R] REFLECTOR FINISH
INDY[T] C8 SERIES QUAD TUBE HORIZONTAL COMPACT FLUORESCENT DOWNLIGHT USED ON