Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim C852LC-T-CSFGWHWET

Description
LOWER CONE WITH FRESNEL GLASS LENS TYPE REGRESSED ALUMINUM CONE MATERIAL 7 3/8 INCH DIA X 6 7/8 INCH H SIZE LOW IRIDESCENT SATIN CLEAR ALZAK[R] CONE FINISH INDY[T] C8 SERIES TRIPLE TUBE HORIZONTAL COMPACT FLUORESCENT LENSLITE USED ON UL, CUL APPROVAL DAMP/WET LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (2) TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND WITH WHITE FLANGE C852LC-T MODEL
Datasheet
Description
LOWER CONE WITH FRESNEL GLASS LENS TYPE REGRESSED ALUMINUM CONE MATERIAL 7 3/8 INCH DIA X 6 7/8 INCH H SIZE LOW IRIDESCENT SATIN CLEAR ALZAK[R] CONE FINISH INDY[T] C8 SERIES TRIPLE TUBE HORIZONTAL COMPACT FLUORESCENT LENSLITE USED ON UL, CUL APPROVAL DAMP/WET LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (2) TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND WITH WHITE FLANGE C852LC-T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - C852LC-T-CSFGWHWET - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
C852LC-T-CSFGWHWET
Incandescent/Fluorescent/Hid Recessed Trim C852LC-T-CSFGWHWET
LOWER CONE WITH FRESNEL GLASS LENS TYPE REGRESSED ALUMINUM CONE MATERIAL 7 3/8 INCH DIA X 6 7/8 INCH H SIZE LOW IRIDESCENT SATIN CLEAR ALZAK[R] CONE FINISH INDY[T] C8 SERIES TRIPLE TUBE HORIZONTAL COMPACT FLUORESCENT LENSLITE USED ON UL, CUL APPROVAL DAMP/WET LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (2) TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND WITH WHITE FLANGE C852LC-T MODEL
  • LOWER CONE WITH FRESNEL GLASS LENS TYPE
  • REGRESSED ALUMINUM CONE MATERIAL
  • 7 3/8 INCH DIA X 6 7/8 INCH H SIZE
  • LOW IRIDESCENT SATIN CLEAR ALZAK[R] CONE FINISH
  • INDY[T] C8 SERIES TRIPLE TUBE HORIZONTAL COMPACT FLUORESCENT LENSLITE USED ON
  • UL, CUL APPROVAL
  • DAMP/WET LOCATION APPLICATION
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • (2) TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • WITH WHITE FLANGE
  • C852LC-T MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number C852LC-T-CSFGWHWET
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Marine; Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details