LOWER BAFFLE TYPE
MULTI GROOVE ALUMINUM BAFFLE MATERIAL
7 3/8 INCH DIA X 6 7/8 INCH H SIZE
LOW IRIDESCENT BLACK ALZAK[R] BAFFLE FINISH
INDY[T] C8 SERIES TRIPLE TUBE HORIZONTAL COMPACT FLUORESCENT LENSLITE USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
(2) TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
C852B-T MODEL
Juno Lighting Group
Done
Datasheet
Description
LOWER BAFFLE TYPE
MULTI GROOVE ALUMINUM BAFFLE MATERIAL
7 3/8 INCH DIA X 6 7/8 INCH H SIZE
LOW IRIDESCENT BLACK ALZAK[R] BAFFLE FINISH
INDY[T] C8 SERIES TRIPLE TUBE HORIZONTAL COMPACT FLUORESCENT LENSLITE USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
(2) TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
C852B-T MODEL
Incandescent/Fluorescent/Hid Recessed Trim
C852B-T-B
Incandescent/Fluorescent/Hid Recessed Trim
C852B-T-B
LOWER BAFFLE TYPE
MULTI GROOVE ALUMINUM BAFFLE MATERIAL
7 3/8 INCH DIA X 6 7/8 INCH H SIZE
LOW IRIDESCENT BLACK ALZAK[R] BAFFLE FINISH
INDY[T] C8 SERIES TRIPLE TUBE HORIZONTAL COMPACT FLUORESCENT LENSLITE USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
(2) TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
C852B-T MODEL
LOWER BAFFLE TYPE
MULTI GROOVE ALUMINUM BAFFLE MATERIAL
7 3/8 INCH DIA X 6 7/8 INCH H SIZE
LOW IRIDESCENT BLACK ALZAK[R] BAFFLE FINISH
INDY[T] C8 SERIES TRIPLE TUBE HORIZONTAL COMPACT FLUORESCENT LENSLITE USED ON