22 1/4 INCH DIA X 19 5/8 INCH H SIZE
BLACK POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
DAMP LOCATION APPLICATION
1/2 OR 3/4 INCH HUB MOUNTING
8 LAMP(S)
COMPACT FLUORESCENT LAMP TYPE
42 W LAMP WATTAGE
CAST ALUMINUM HOUSING MATERIAL
ACRYLIC REFLECTOR TYPE
ACRYLIC REFLECTOR TYPE
GX24Q LAMP BASE
CARLETON[T], JUNO[R] BRAND
C75 MODEL
Juno Lighting Group
Done
Datasheet
Description
22 1/4 INCH DIA X 19 5/8 INCH H SIZE
BLACK POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
DAMP LOCATION APPLICATION
1/2 OR 3/4 INCH HUB MOUNTING
8 LAMP(S)
COMPACT FLUORESCENT LAMP TYPE
42 W LAMP WATTAGE
CAST ALUMINUM HOUSING MATERIAL
ACRYLIC REFLECTOR TYPE
ACRYLIC REFLECTOR TYPE
GX24Q LAMP BASE
CARLETON[T], JUNO[R] BRAND
C75 MODEL
22 1/4 INCH DIA X 19 5/8 INCH H SIZE
BLACK POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
DAMP LOCATION APPLICATION
1/2 OR 3/4 INCH HUB MOUNTING
8 LAMP(S)
COMPACT FLUORESCENT LAMP TYPE
42 W LAMP WATTAGE
CAST ALUMINUM HOUSING MATERIAL
ACRYLIC REFLECTOR TYPE
ACRYLIC REFLECTOR TYPE
GX24Q LAMP BASE
CARLETON[T], JUNO[R] BRAND
C75 MODEL