Juno Lighting Group Lighting Fixture C75400PSA22BWH

Description
24 5/8 INCH DIA X 22 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL DAMP LOCATION APPLICATION 1/2 OR 3/4 INCH HUB MOUNTING METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL ACRYLIC REFLECTOR TYPE ACRYLIC REFLECTOR TYPE ED37 PULSE START MOGUL BASE LAMP BASE CARLETON[T], JUNO[R] BRAND WITH DECO RING C75 MODEL
Datasheet
Description
24 5/8 INCH DIA X 22 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL DAMP LOCATION APPLICATION 1/2 OR 3/4 INCH HUB MOUNTING METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL ACRYLIC REFLECTOR TYPE ACRYLIC REFLECTOR TYPE ED37 PULSE START MOGUL BASE LAMP BASE CARLETON[T], JUNO[R] BRAND WITH DECO RING C75 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - C75400PSA22BWH - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
C75400PSA22BWH
Lighting Fixture C75400PSA22BWH
24 5/8 INCH DIA X 22 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL DAMP LOCATION APPLICATION 1/2 OR 3/4 INCH HUB MOUNTING METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL ACRYLIC REFLECTOR TYPE ACRYLIC REFLECTOR TYPE ED37 PULSE START MOGUL BASE LAMP BASE CARLETON[T], JUNO[R] BRAND WITH DECO RING C75 MODEL
  • 24 5/8 INCH DIA X 22 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • DAMP LOCATION APPLICATION
  • 1/2 OR 3/4 INCH HUB MOUNTING
  • METAL HALIDE LAMP TYPE
  • 400 W LAMP WATTAGE
  • CAST ALUMINUM HOUSING MATERIAL
  • ACRYLIC REFLECTOR TYPE
  • ACRYLIC REFLECTOR TYPE
  • ED37 PULSE START MOGUL BASE LAMP BASE
  • CARLETON[T], JUNO[R] BRAND
  • WITH DECO RING
  • C75 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number C75400PSA22BWH
Product Name Lighting Fixture
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details