16 1/8 INCH DIA X 17 7/8 INCH H SIZE
WHITE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
DAMP LOCATION APPLICATION
1/2 OR 3/4 INCH HUB MOUNTING
INCANDESCENT LAMP TYPE
300 W LAMP WATTAGE
CAST ALUMINUM HOUSING MATERIAL
ANODIZED ALUMINUM REFLECTOR TYPE
ANODIZED ALUMINUM REFLECTOR TYPE
MOGUL BASE LAMP BASE
CARLETON[T], JUNO[R] BRAND
C75 MODEL
Juno Lighting Group
Done
Datasheet
Description
16 1/8 INCH DIA X 17 7/8 INCH H SIZE
WHITE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
DAMP LOCATION APPLICATION
1/2 OR 3/4 INCH HUB MOUNTING
INCANDESCENT LAMP TYPE
300 W LAMP WATTAGE
CAST ALUMINUM HOUSING MATERIAL
ANODIZED ALUMINUM REFLECTOR TYPE
ANODIZED ALUMINUM REFLECTOR TYPE
MOGUL BASE LAMP BASE
CARLETON[T], JUNO[R] BRAND
C75 MODEL
16 1/8 INCH DIA X 17 7/8 INCH H SIZE
WHITE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
DAMP LOCATION APPLICATION
1/2 OR 3/4 INCH HUB MOUNTING
INCANDESCENT LAMP TYPE
300 W LAMP WATTAGE
CAST ALUMINUM HOUSING MATERIAL
ANODIZED ALUMINUM REFLECTOR TYPE
ANODIZED ALUMINUM REFLECTOR TYPE
MOGUL BASE LAMP BASE
CARLETON[T], JUNO[R] BRAND
C75 MODEL