Juno Lighting Group Lighting Fixture C75250PSG16SR

Description
15 3/8 INCH DIA X 18 1/8 INCH H SIZE SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL DAMP LOCATION APPLICATION 1/2 OR 3/4 INCH HUB MOUNTING METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL GLASS REFLECTOR TYPE GLASS REFLECTOR TYPE ED28 PULSE START MOGUL BASE LAMP BASE CARLETON[T], JUNO[R] BRAND C75 MODEL
Datasheet
Description
15 3/8 INCH DIA X 18 1/8 INCH H SIZE SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL DAMP LOCATION APPLICATION 1/2 OR 3/4 INCH HUB MOUNTING METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL GLASS REFLECTOR TYPE GLASS REFLECTOR TYPE ED28 PULSE START MOGUL BASE LAMP BASE CARLETON[T], JUNO[R] BRAND C75 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - C75250PSG16SR - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
C75250PSG16SR
Lighting Fixture C75250PSG16SR
15 3/8 INCH DIA X 18 1/8 INCH H SIZE SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL DAMP LOCATION APPLICATION 1/2 OR 3/4 INCH HUB MOUNTING METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL GLASS REFLECTOR TYPE GLASS REFLECTOR TYPE ED28 PULSE START MOGUL BASE LAMP BASE CARLETON[T], JUNO[R] BRAND C75 MODEL
  • 15 3/8 INCH DIA X 18 1/8 INCH H SIZE
  • SILVER POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • DAMP LOCATION APPLICATION
  • 1/2 OR 3/4 INCH HUB MOUNTING
  • METAL HALIDE LAMP TYPE
  • 250 W LAMP WATTAGE
  • CAST ALUMINUM HOUSING MATERIAL
  • GLASS REFLECTOR TYPE
  • GLASS REFLECTOR TYPE
  • ED28 PULSE START MOGUL BASE LAMP BASE
  • CARLETON[T], JUNO[R] BRAND
  • C75 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number C75250PSG16SR
Product Name Lighting Fixture
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details