Juno Lighting Group Lighting Fixture C75232CFS16SR

Description
16 1/8 INCH DIA X 17 7/8 INCH H SIZE SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL DAMP LOCATION APPLICATION 1/2 OR 3/4 INCH HUB MOUNTING 2 LAMP(S) COMPACT FLUORESCENT LAMP TYPE 32 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL ANODIZED ALUMINUM REFLECTOR TYPE ANODIZED ALUMINUM REFLECTOR TYPE GX24Q LAMP BASE CARLETON[T], JUNO[R] BRAND C75 MODEL
Datasheet
Description
16 1/8 INCH DIA X 17 7/8 INCH H SIZE SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL DAMP LOCATION APPLICATION 1/2 OR 3/4 INCH HUB MOUNTING 2 LAMP(S) COMPACT FLUORESCENT LAMP TYPE 32 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL ANODIZED ALUMINUM REFLECTOR TYPE ANODIZED ALUMINUM REFLECTOR TYPE GX24Q LAMP BASE CARLETON[T], JUNO[R] BRAND C75 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - C75232CFS16SR - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
C75232CFS16SR
Lighting Fixture C75232CFS16SR
16 1/8 INCH DIA X 17 7/8 INCH H SIZE SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL DAMP LOCATION APPLICATION 1/2 OR 3/4 INCH HUB MOUNTING 2 LAMP(S) COMPACT FLUORESCENT LAMP TYPE 32 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL ANODIZED ALUMINUM REFLECTOR TYPE ANODIZED ALUMINUM REFLECTOR TYPE GX24Q LAMP BASE CARLETON[T], JUNO[R] BRAND C75 MODEL
  • 16 1/8 INCH DIA X 17 7/8 INCH H SIZE
  • SILVER POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • DAMP LOCATION APPLICATION
  • 1/2 OR 3/4 INCH HUB MOUNTING
  • 2 LAMP(S)
  • COMPACT FLUORESCENT LAMP TYPE
  • 32 W LAMP WATTAGE
  • CAST ALUMINUM HOUSING MATERIAL
  • ANODIZED ALUMINUM REFLECTOR TYPE
  • ANODIZED ALUMINUM REFLECTOR TYPE
  • GX24Q LAMP BASE
  • CARLETON[T], JUNO[R] BRAND
  • C75 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number C75232CFS16SR
Product Name Lighting Fixture
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details