Schneider Electric, Ltd. Thermal Overload/Heater C75.0

Description
DISCONTINUED BY MANUFACTURER, OVERLOAD THERMAL UNIT, HEATING ELEMENT, MELTING ALLOY, MOTOR TRIPPING CLASS: 20, RANGE C. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, OVERLOAD THERMAL UNIT, HEATING ELEMENT, MELTING ALLOY, MOTOR TRIPPING CLASS: 20, RANGE C. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload/Heater - 57450066 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
57450066
Thermal Overload/Heater 57450066
DISCONTINUED BY MANUFACTURER, OVERLOAD THERMAL UNIT, HEATING ELEMENT, MELTING ALLOY, MOTOR TRIPPING CLASS: 20, RANGE C. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, OVERLOAD THERMAL UNIT, HEATING ELEMENT, MELTING ALLOY, MOTOR TRIPPING CLASS: 20, RANGE C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 57450066
Product Name Thermal Overload/Heater
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 6516430 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 10 to 4.2 amps
View Details
Motor Starters - 206115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 214 HP
Three Phase Power 214 HP
DC Horsepower 214 HP
View Details
Automotive Contactors - 6-1904123-6 - TE Connectivity
Specs
Continuous Current 101 to 200 amps
Motor Voltage 450 volts
Single Phase Power 0.0011 HP
View Details
IEC 9 A Contactor - 100-C09K200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details