Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim C650X-Q-WTS

Description
PARABOLIC CROSS BLADE LOUVER TYPE 6 INCH DIA X 5 3/8 INCH H SIZE LOW IRIDESCENT SATIN WHEAT ALZAK[R] REFLECTOR FINISH INDY[T] C6 SERIES QUAD TUBE HORIZONTAL COMPACT FLUORESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1) QUAD TUBE 13/18/26 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND C650X-Q MODEL
Datasheet
Description
PARABOLIC CROSS BLADE LOUVER TYPE 6 INCH DIA X 5 3/8 INCH H SIZE LOW IRIDESCENT SATIN WHEAT ALZAK[R] REFLECTOR FINISH INDY[T] C6 SERIES QUAD TUBE HORIZONTAL COMPACT FLUORESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1) QUAD TUBE 13/18/26 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND C650X-Q MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - C650X-Q-WTS - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
C650X-Q-WTS
Incandescent/Fluorescent/Hid Recessed Trim C650X-Q-WTS
PARABOLIC CROSS BLADE LOUVER TYPE 6 INCH DIA X 5 3/8 INCH H SIZE LOW IRIDESCENT SATIN WHEAT ALZAK[R] REFLECTOR FINISH INDY[T] C6 SERIES QUAD TUBE HORIZONTAL COMPACT FLUORESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1) QUAD TUBE 13/18/26 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND C650X-Q MODEL
  • PARABOLIC CROSS BLADE LOUVER TYPE
  • 6 INCH DIA X 5 3/8 INCH H SIZE
  • LOW IRIDESCENT SATIN WHEAT ALZAK[R] REFLECTOR FINISH
  • INDY[T] C6 SERIES QUAD TUBE HORIZONTAL COMPACT FLUORESCENT OPEN DOWNLIGHT USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • (1) QUAD TUBE 13/18/26 W FLUORESCENT LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • C650X-Q MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number C650X-Q-WTS
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details