Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim C650WS-CL-MAX32

Description
SINGLE WALL WASH TYPE 6 INCH DIA X 5 3/8 INCH H SIZE LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] C6 SERIES QUAD TUBE HORIZONTAL COMPACT FLUORESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1) QUAD TUBE 13/18/26 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND WITH MAXIMUM WATTAGE LABEL 32 W C650WS MODEL
Datasheet
Description
SINGLE WALL WASH TYPE 6 INCH DIA X 5 3/8 INCH H SIZE LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] C6 SERIES QUAD TUBE HORIZONTAL COMPACT FLUORESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1) QUAD TUBE 13/18/26 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND WITH MAXIMUM WATTAGE LABEL 32 W C650WS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - C650WS-CL-MAX32 - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
C650WS-CL-MAX32
Incandescent/Fluorescent/Hid Recessed Trim C650WS-CL-MAX32
SINGLE WALL WASH TYPE 6 INCH DIA X 5 3/8 INCH H SIZE LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] C6 SERIES QUAD TUBE HORIZONTAL COMPACT FLUORESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1) QUAD TUBE 13/18/26 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND WITH MAXIMUM WATTAGE LABEL 32 W C650WS MODEL
  • SINGLE WALL WASH TYPE
  • 6 INCH DIA X 5 3/8 INCH H SIZE
  • LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH
  • INDY[T] C6 SERIES QUAD TUBE HORIZONTAL COMPACT FLUORESCENT OPEN DOWNLIGHT USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • (1) QUAD TUBE 13/18/26 W FLUORESCENT LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • WITH MAXIMUM WATTAGE LABEL 32 W
  • C650WS MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number C650WS-CL-MAX32
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790902 - RS Components, Ltd.
Specs
Lamp Type LED
View Details