LOWER CONE WITH CLEAR PLASTIC LENS TYPE
REGRESSED ALUMINUM CONE MATERIAL
6 INCH DIA X 5 3/8 INCH H SIZE
LOW IRIDESCENT SATIN BRONZE ALZAK[R] CONE FINISH
INDY[T] C6 SERIES TRIPLE TUBE HORIZONTAL COMPACT FLUORESCENT LENSLITE USED ON
UL, CUL APPROVAL
DAMP/WET LOCATION APPLICATION
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
(1) TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
WITH WHITE FLANGE
C650LC-T MODEL
Juno Lighting Group
Done
Datasheet
Description
LOWER CONE WITH CLEAR PLASTIC LENS TYPE
REGRESSED ALUMINUM CONE MATERIAL
6 INCH DIA X 5 3/8 INCH H SIZE
LOW IRIDESCENT SATIN BRONZE ALZAK[R] CONE FINISH
INDY[T] C6 SERIES TRIPLE TUBE HORIZONTAL COMPACT FLUORESCENT LENSLITE USED ON
UL, CUL APPROVAL
DAMP/WET LOCATION APPLICATION
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
(1) TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
WITH WHITE FLANGE
C650LC-T MODEL
LOWER CONE WITH CLEAR PLASTIC LENS TYPE
REGRESSED ALUMINUM CONE MATERIAL
6 INCH DIA X 5 3/8 INCH H SIZE
LOW IRIDESCENT SATIN BRONZE ALZAK[R] CONE FINISH
INDY[T] C6 SERIES TRIPLE TUBE HORIZONTAL COMPACT FLUORESCENT LENSLITE USED ON
UL, CUL APPROVAL
DAMP/WET LOCATION APPLICATION
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
(1) TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
WITH WHITE FLANGE
C650LC-T MODEL
LOWER CONE WITH CLEAR PLASTIC LENS TYPE
REGRESSED ALUMINUM CONE MATERIAL
6 INCH DIA X 5 3/8 INCH H SIZE
LOW IRIDESCENT SATIN BRONZE ALZAK[R] CONE FINISH
INDY[T] C6 SERIES TRIPLE TUBE HORIZONTAL COMPACT FLUORESCENT LENSLITE USED ON