SINGLE WALL WASH TYPE
6 1/8 INCH DIA X 9 1/4 INCH H SIZE
LOW IRIDESCENT SATIN BRONZE ALZAK[R] REFLECTOR FINISH
INDY[T] C6 SERIES QUAD TUBE VERTICAL COMPACT FLUORESCENT OPEN DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
(1) QUAD TUBE 13/18 W FLUORESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
C600WS MODEL
Juno Lighting Group
Done
Datasheet
Description
SINGLE WALL WASH TYPE
6 1/8 INCH DIA X 9 1/4 INCH H SIZE
LOW IRIDESCENT SATIN BRONZE ALZAK[R] REFLECTOR FINISH
INDY[T] C6 SERIES QUAD TUBE VERTICAL COMPACT FLUORESCENT OPEN DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
(1) QUAD TUBE 13/18 W FLUORESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
C600WS MODEL
Incandescent/Fluorescent/Hid Recessed Trim
C600WS-BZS
Incandescent/Fluorescent/Hid Recessed Trim
C600WS-BZS
SINGLE WALL WASH TYPE
6 1/8 INCH DIA X 9 1/4 INCH H SIZE
LOW IRIDESCENT SATIN BRONZE ALZAK[R] REFLECTOR FINISH
INDY[T] C6 SERIES QUAD TUBE VERTICAL COMPACT FLUORESCENT OPEN DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
(1) QUAD TUBE 13/18 W FLUORESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
C600WS MODEL