Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim C600LC42WTSFGWHWET

Description
LOWER CONE WITH FRESNEL GLASS LENS TYPE REGRESSED ALUMINUM CONE MATERIAL 6 INCH DIA X 9 5/8 INCH H SIZE LOW IRIDESCENT SATIN WHEAT ALZAK[R] CONE FINISH INDY[T] C6 SERIES TRIPLE TUBE VERTICAL COMPACT FLUORESCENT LENSLITE USED ON UL, CUL APPROVAL DAMP/WET LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1) TRIPLE TUBE 42 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND WITH WHITE FLANGE C600LC-42 MODEL
Datasheet
Description
LOWER CONE WITH FRESNEL GLASS LENS TYPE REGRESSED ALUMINUM CONE MATERIAL 6 INCH DIA X 9 5/8 INCH H SIZE LOW IRIDESCENT SATIN WHEAT ALZAK[R] CONE FINISH INDY[T] C6 SERIES TRIPLE TUBE VERTICAL COMPACT FLUORESCENT LENSLITE USED ON UL, CUL APPROVAL DAMP/WET LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1) TRIPLE TUBE 42 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND WITH WHITE FLANGE C600LC-42 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - C600LC42WTSFGWHWET - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
C600LC42WTSFGWHWET
Incandescent/Fluorescent/Hid Recessed Trim C600LC42WTSFGWHWET
LOWER CONE WITH FRESNEL GLASS LENS TYPE REGRESSED ALUMINUM CONE MATERIAL 6 INCH DIA X 9 5/8 INCH H SIZE LOW IRIDESCENT SATIN WHEAT ALZAK[R] CONE FINISH INDY[T] C6 SERIES TRIPLE TUBE VERTICAL COMPACT FLUORESCENT LENSLITE USED ON UL, CUL APPROVAL DAMP/WET LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1) TRIPLE TUBE 42 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND WITH WHITE FLANGE C600LC-42 MODEL
  • LOWER CONE WITH FRESNEL GLASS LENS TYPE
  • REGRESSED ALUMINUM CONE MATERIAL
  • 6 INCH DIA X 9 5/8 INCH H SIZE
  • LOW IRIDESCENT SATIN WHEAT ALZAK[R] CONE FINISH
  • INDY[T] C6 SERIES TRIPLE TUBE VERTICAL COMPACT FLUORESCENT LENSLITE USED ON
  • UL, CUL APPROVAL
  • DAMP/WET LOCATION APPLICATION
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • (1) TRIPLE TUBE 42 W FLUORESCENT LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • WITH WHITE FLANGE
  • C600LC-42 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number C600LC42WTSFGWHWET
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Marine; Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Bulkhead Lights - 2856562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details