Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim C600B-42-B-PG

Description
LOWER BAFFLE WITH PRISMATIC GLASS LENS TYPE MULTI GROOVE ALUMINUM BAFFLE MATERIAL 6 1/8 INCH DIA X 9 5/8 INCH H SIZE LOW IRIDESCENT BLACK ALZAK[R] BAFFLE FINISH INDY[T] C6 SERIES TRIPLE TUBE VERTICAL COMPACT FLUORESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1) TRIPLE TUBE 42 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND C600B-42 MODEL
Datasheet
Description
LOWER BAFFLE WITH PRISMATIC GLASS LENS TYPE MULTI GROOVE ALUMINUM BAFFLE MATERIAL 6 1/8 INCH DIA X 9 5/8 INCH H SIZE LOW IRIDESCENT BLACK ALZAK[R] BAFFLE FINISH INDY[T] C6 SERIES TRIPLE TUBE VERTICAL COMPACT FLUORESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1) TRIPLE TUBE 42 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND C600B-42 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - C600B-42-B-PG - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
C600B-42-B-PG
Incandescent/Fluorescent/Hid Recessed Trim C600B-42-B-PG
LOWER BAFFLE WITH PRISMATIC GLASS LENS TYPE MULTI GROOVE ALUMINUM BAFFLE MATERIAL 6 1/8 INCH DIA X 9 5/8 INCH H SIZE LOW IRIDESCENT BLACK ALZAK[R] BAFFLE FINISH INDY[T] C6 SERIES TRIPLE TUBE VERTICAL COMPACT FLUORESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1) TRIPLE TUBE 42 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND C600B-42 MODEL
  • LOWER BAFFLE WITH PRISMATIC GLASS LENS TYPE
  • MULTI GROOVE ALUMINUM BAFFLE MATERIAL
  • 6 1/8 INCH DIA X 9 5/8 INCH H SIZE
  • LOW IRIDESCENT BLACK ALZAK[R] BAFFLE FINISH
  • INDY[T] C6 SERIES TRIPLE TUBE VERTICAL COMPACT FLUORESCENT OPEN DOWNLIGHT USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • (1) TRIPLE TUBE 42 W FLUORESCENT LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • C600B-42 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number C600B-42-B-PG
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details