Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim C600-WTL-BN-MAX26

Description
OPEN REFLECTOR TYPE 6 1/8 INCH DIA X 9 1/2 INCH H SIZE LOW IRIDESCENT SPECULAR WHEAT ALZAK[R] REFLECTOR FINISH INDY[T] C6 SERIES QUAD TUBE VERTICAL COMPACT FLUORESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1) TRIPLE TUBE 26/32 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND WITH HOLE FOR EMERGENCY TEST SWITCH, MAXIMUM WATTAGE LABEL 26 W C600 MODEL
Datasheet
Description
OPEN REFLECTOR TYPE 6 1/8 INCH DIA X 9 1/2 INCH H SIZE LOW IRIDESCENT SPECULAR WHEAT ALZAK[R] REFLECTOR FINISH INDY[T] C6 SERIES QUAD TUBE VERTICAL COMPACT FLUORESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1) TRIPLE TUBE 26/32 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND WITH HOLE FOR EMERGENCY TEST SWITCH, MAXIMUM WATTAGE LABEL 26 W C600 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - C600-WTL-BN-MAX26 - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
C600-WTL-BN-MAX26
Incandescent/Fluorescent/Hid Recessed Trim C600-WTL-BN-MAX26
OPEN REFLECTOR TYPE 6 1/8 INCH DIA X 9 1/2 INCH H SIZE LOW IRIDESCENT SPECULAR WHEAT ALZAK[R] REFLECTOR FINISH INDY[T] C6 SERIES QUAD TUBE VERTICAL COMPACT FLUORESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1) TRIPLE TUBE 26/32 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND WITH HOLE FOR EMERGENCY TEST SWITCH, MAXIMUM WATTAGE LABEL 26 W C600 MODEL
  • OPEN REFLECTOR TYPE
  • 6 1/8 INCH DIA X 9 1/2 INCH H SIZE
  • LOW IRIDESCENT SPECULAR WHEAT ALZAK[R] REFLECTOR FINISH
  • INDY[T] C6 SERIES QUAD TUBE VERTICAL COMPACT FLUORESCENT OPEN DOWNLIGHT USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • (1) TRIPLE TUBE 26/32 W FLUORESCENT LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • WITH HOLE FOR EMERGENCY TEST SWITCH, MAXIMUM WATTAGE LABEL 26 W
  • C600 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number C600-WTL-BN-MAX26
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details