Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim C4VT-BAF-BL

Description
BAFFLE TYPE MULTI GROOVE ALUMINUM BAFFLE MATERIAL 4 INCH DIA X 7 3/8 INCH H SIZE LOW IRIDESCENT BLACK ALZAK[R] BAFFLE FINISH INDY[T] C4 SERIES TRIPLE TUBE VERTICAL COMPACT FLUORESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1) TRIPLE TUBE 13/18/26 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND C400B MODEL
Datasheet
Description
BAFFLE TYPE MULTI GROOVE ALUMINUM BAFFLE MATERIAL 4 INCH DIA X 7 3/8 INCH H SIZE LOW IRIDESCENT BLACK ALZAK[R] BAFFLE FINISH INDY[T] C4 SERIES TRIPLE TUBE VERTICAL COMPACT FLUORESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1) TRIPLE TUBE 13/18/26 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND C400B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - C4VT-BAF-BL - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
C4VT-BAF-BL
Incandescent/Fluorescent/Hid Recessed Trim C4VT-BAF-BL
BAFFLE TYPE MULTI GROOVE ALUMINUM BAFFLE MATERIAL 4 INCH DIA X 7 3/8 INCH H SIZE LOW IRIDESCENT BLACK ALZAK[R] BAFFLE FINISH INDY[T] C4 SERIES TRIPLE TUBE VERTICAL COMPACT FLUORESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1) TRIPLE TUBE 13/18/26 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND C400B MODEL
  • BAFFLE TYPE
  • MULTI GROOVE ALUMINUM BAFFLE MATERIAL
  • 4 INCH DIA X 7 3/8 INCH H SIZE
  • LOW IRIDESCENT BLACK ALZAK[R] BAFFLE FINISH
  • INDY[T] C4 SERIES TRIPLE TUBE VERTICAL COMPACT FLUORESCENT OPEN DOWNLIGHT USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • (1) TRIPLE TUBE 13/18/26 W FLUORESCENT LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • C400B MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number C4VT-BAF-BL
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details