NSX160F 36KA AC 3P3D 125A TMD
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2546344 | 4008-C16F3TM125-ND |
| Product Name | MCCBs | Circuit Breakers |
| Rated AC Voltage | 690 volts | |
| Rated Current | 125 amps | 125 amps |
| Number of Poles | 3 | |
| Trip System Type | Thermal Magnetic |