Schneider Electric Motors - AC, DC BSH0702T21F2A

Description
BSH MOTOR IEC 70MM 2,1 NM WO KEY
Request a Quote Datasheet
Description
BSH MOTOR IEC 70MM 2,1 NM WO KEY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BSH0702T21F2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BSH0702T21F2A-ND
Motors - AC, DC 4008-BSH0702T21F2A-ND
BSH MOTOR IEC 70MM 2,1 NM WO KEY

BSH MOTOR IEC 70MM 2,1 NM WO KEY

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BSH0702T21F2A-ND
Product Name Motors - AC, DC
Output Power 1.34 HP
Continuous Torque 18.3 In-lbs (21.12 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 40S00230B3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 400 HP
Continuous Current 9 to 25 amps
Continuous Torque 5.0 In-lbs (5.77 kg-cm)
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A320P-MK74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 5000 rpm
View Details
Sigma-7 Servo Rotary Motors - Hygienic Stainless - M542-GK07-12T9 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200
Output Power 1.13 HP
Continuous Current 4.2 amps
View Details