Schneider Electric Motors - AC, DC BSH0702T12F2A

Description
MOTOR 70 IP40 KEYED ABS BRK ANGL
Request a Quote Datasheet
Description
MOTOR 70 IP40 KEYED ABS BRK ANGL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BSH0702T12F2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BSH0702T12F2A-ND
Motors - AC, DC 4008-BSH0702T12F2A-ND
MOTOR 70 IP40 KEYED ABS BRK ANGL

MOTOR 70 IP40 KEYED ABS BRK ANGL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BSH0702T12F2A-ND
Product Name Motors - AC, DC
Output Power 1.34 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 60S Series (60mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 400 HP
Continuous Current 2.8 amps
View Details
HPK-Series 400V AC Rotary Servo Motor - HPK-E1613C-MB44AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 1500 rpm
View Details
SGMXA Low Inertia Rotary Servo Motors - SGMXA-10AWA61A2 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.34 HP
Shaft Orientation In-line
Feedback Integral Encoder
View Details