Schneider Electric Motors - AC, DC BSH0702T01A2A

Description
MOTOR 70 IP40 SMOOTH INC NOBRK A
Request a Quote Datasheet
Description
MOTOR 70 IP40 SMOOTH INC NOBRK A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BSH0702T01A2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BSH0702T01A2A-ND
Motors - AC, DC 4008-BSH0702T01A2A-ND
MOTOR 70 IP40 SMOOTH INC NOBRK A

MOTOR 70 IP40 SMOOTH INC NOBRK A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BSH0702T01A2A-ND
Product Name Motors - AC, DC
Output Power 1.34 HP
Unlock Full Specs
to access all available technical data

Similar Products

Sigma-7 Direct Drive Servo Motor - SGM7D-08G - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V
Shaft Orientation In-line; Hollow
Motor Shape Cylindrical Body
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details
HPK-Series 460V AC Rotary Servo Motor - HPK-B1308C-MA42AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 1500 rpm
View Details
Servo Motor - 40S Series (40mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 100 HP
Continuous Current 1.4 amps
View Details