Schneider Electric Motors - AC, DC BSH0553P32F1A

Description
MOTOR 55 IP65 KEYED ABS BRK STRA
Request a Quote Datasheet
Description
MOTOR 55 IP65 KEYED ABS BRK STRA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BSH0553P32F1A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BSH0553P32F1A-ND
Motors - AC, DC 4008-BSH0553P32F1A-ND
MOTOR 55 IP65 KEYED ABS BRK STRA

MOTOR 55 IP65 KEYED ABS BRK STRA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BSH0553P32F1A-ND
Product Name Motors - AC, DC
Output Power 0.8979 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 110S Series (110mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1800 HP
Continuous Current 6 amps
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A320P-MK72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 5000 rpm
View Details
2 suppliers
SGMXA Low Inertia Rotary Servo Motors, 400V Input (26-bit encoder) - SGMXA-25DWA6EA2 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400V
Output Power 3.35 HP
Shaft Speed 7000 rpm
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details