Schneider Electric Motors - AC, DC BSH0552T32F2A

Description
MOTOR 55 IP65 KEYED ABS BRK ANGL
Request a Quote Datasheet
Description
MOTOR 55 IP65 KEYED ABS BRK ANGL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BSH0552T32F2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BSH0552T32F2A-ND
Motors - AC, DC 4008-BSH0552T32F2A-ND
MOTOR 55 IP65 KEYED ABS BRK ANGL

MOTOR 55 IP65 KEYED ABS BRK ANGL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BSH0552T32F2A-ND
Product Name Motors - AC, DC
Output Power 0.7639 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 90S Series (90mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1000 HP
Continuous Current 18 amps
View Details
Specs
Shaft Speed 4500 rpm
View Details
Rotary Servo Motor - SGM7G-44D7F6S - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details