Schneider Electric Motors - AC, DC BSH0552T11F2A

Description
MOTOR 55 IP40 KEYED INC BRK ANGL
Request a Quote Datasheet
Description
MOTOR 55 IP40 KEYED INC BRK ANGL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BSH0552T11F2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BSH0552T11F2A-ND
Motors - AC, DC 4008-BSH0552T11F2A-ND
MOTOR 55 IP40 KEYED INC BRK ANGL

MOTOR 55 IP40 KEYED INC BRK ANGL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BSH0552T11F2A-ND
Product Name Motors - AC, DC
Output Power 0.7639 HP
Unlock Full Specs
to access all available technical data

Similar Products

MP-Series MPL 240V AC Rotary Servo Motor - MPL-A210V-VJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 8000 rpm
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Rotary Servo Motor - SGM7G-05A7D61 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
Servo Motor - 142S Series (142mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 2.1 HP
Continuous Current 7.9 amps
View Details