Schneider Electric Motors - AC, DC BSH0552T02F1A

Description
MOTOR 55 IP40 SMOOTH ABS BRK STR
Request a Quote Datasheet
Description
MOTOR 55 IP40 SMOOTH ABS BRK STR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BSH0552T02F1A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BSH0552T02F1A-ND
Motors - AC, DC 4008-BSH0552T02F1A-ND
MOTOR 55 IP40 SMOOTH ABS BRK STR

MOTOR 55 IP40 SMOOTH ABS BRK STR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BSH0552T02F1A-ND
Product Name Motors - AC, DC
Output Power 0.7639 HP
Unlock Full Specs
to access all available technical data

Similar Products

HPK-Series 460V AC Rotary Servo Motor - HPK-B1308E-MA42AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 3000 rpm
View Details
Servo Motor - 40S00230B5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 50 HP
Continuous Current 0.6000 to 1.8 amps
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Rotary Servo Motor - SGM7P-01A7J6S - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details